EN
  • EN
  • DE

CAP1166-1-BP-TR

Part No CAP1166-1-BP-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR/LED DRVR 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 6
LED Driver Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-QFN (4x4)
Win Source Part Number 105091-CAP1166-1-BP-TR
Family Name CAP1166-1-BP-TR
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAP1166-1-BP-TR CAD Model

Description

Microchip Technology CAP1166-1-BP-TR Touch Sensor

The CAP1166-1-BP-TR is a sophisticated touch sensor solution from the renowned Microchip Technology brand. This innovative component is designed to offer a highly responsive and reliable touch interface for a variety of applications. With its cutting-edge technology, the CAP1166-1-BP-TR is an ideal choice for designers looking to integrate touch capabilities into their products.

Key Features:

  • Multiple Touch Channels: The device features six capacitive touch sensor inputs, providing ample flexibility for creating complex touch interfaces.
  • Proximity Detection: It includes a proximity sensing feature for detecting the presence of an object or user's hand before it makes physical contact with the touch surface.
  • Power Efficiency: The CAP1166-1-BP-TR is designed with power conservation in mind, offering a low-power operation that is suitable for battery-powered applications.
  • Intelligent Noise Handling: It boasts advanced noise handling capabilities to ensure reliable operation in noisy environments.
  • Automatic Recalibration: The touch sensor is capable of recalibrating itself to adapt to environmental changes, maintaining sensitivity and accuracy over time.
  • Communication Interface: For communication with microcontrollers, the device supports an I2C interface, allowing for easy integration into existing systems.

Applications:

The CAP1166-1-BP-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics (e.g., remote controls, gaming devices)
  • Home Appliances (e.g., microwave ovens, washing machines)
  • Industrial Controls
  • Medical Instruments
  • Personal Electronics (e.g., tablets, wearable devices)

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability. The CAP1166-1-BP-TR is manufactured to meet high standards, ensuring stable performance across various environments and applications. The device comes in a compact package and is RoHS compliant, making it a sustainable choice for environmentally conscious designs.

With its combination of features, the CAP1166-1-BP-TR from Microchip Technology stands out as a top-tier solution for designers seeking to implement touch sensing functionality with confidence and ease.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5216 $50.4320
49+ $2.0691 $101.3859
75+ $2.0044 $150.3300
104+ $1.9397 $201.7288
134+ $1.8751 $251.2634
179+ $1.6811 $300.9169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess