EN
  • EN
  • DE

ATF22V10CQ-15XI

Part No ATF22V10CQ-15XI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF22V10C
Standard Package 62 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566567-ATF22V10CQ-15XI
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQ-15XI CAD Model

Description

Microchip Technology's ATF22V10CQ-15XI CPLD

The ATF22V10CQ-15XI is a high-performance Complex Programmable Logic Device (CPLD) from the renowned manufacturer, Microchip Technology. This device is designed to offer a versatile and flexible logic solution for a wide range of digital applications. It is particularly well-suited for implementing custom logic or replacing multiple static logic gates with a single, reconfigurable device.

Built on an advanced 5V process technology, the ATF22V10CQ-15XI provides a robust and reliable platform for critical design requirements. With its 15 nanoseconds propagation delay, it ensures high-speed operation that is essential for today's fast-paced digital environments. This CPLD is equipped with 10 logic blocks, each configurable to meet specific design needs, allowing for efficient optimization of logic functions and resources.

The device comes in a sturdy, 24-pin CERDIP (Ceramic Dual In-line Package) that offers superior durability and performance stability over a wide temperature range, making it suitable for industrial applications. The ATF22V10CQ-15XI is also characterized by its low power consumption, which is critical for power-sensitive designs, and it supports a wide operating temperature range from -40°C to 85°C, ensuring reliability in extreme conditions.

Programming the ATF22V10CQ-15XI is a breeze, thanks to its user-friendly electrically erasable programmable read-only memory (EEPROM) technology. This allows for easy reprogramming and iteration during the development process, as well as in-field updates to adapt to changing requirements or to fix issues post-deployment.

Microchip Technology's commitment to providing high-quality, dependable products is evident in the ATF22V10CQ-15XI CPLD. It is an ideal choice for designers looking for a flexible, high-performance logic solution for applications in automotive, telecommunications, computing, consumer electronics, and more. With its combination of speed, power efficiency, and reprogrammability, the ATF22V10CQ-15XI stands out as a top choice for complex logic designs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess