EN
  • EN
  • DE

ATF22V10C-10JI

Part No ATF22V10C-10JI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed(Frequency) 10ns
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1020162-ATF22V10C-10JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-10JI CAD Model

Description

Microchip Technology ATF22V10C-10JI Programmable Logic Device

The ATF22V10C-10JI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This versatile component is designed to deliver the quick and customizable logic solutions required by innovative and evolving electronic systems. With its robust architecture and programmability, the ATF22V10C-10JI is ideal for a wide range of applications including automation, control systems, and custom digital logic circuits.

Key Features:

  • High-Speed Performance: The ATF22V10C-10JI operates with a propagation delay of 10ns, providing the necessary speed for high-performance circuit designs.
  • Electrically Erasable: This device is electrically erasable and reprogrammable, allowing for easy updates and modifications to the logic configuration, which is essential for prototyping and iterative design processes.
  • High-Density Design: With 10 programmable logic macrocells, this PLD can implement a wide array of logic functions, reducing the need for multiple discrete components and saving valuable board space.
  • Low Power Consumption: The low power consumption of the ATF22V10C-10JI makes it suitable for power-sensitive applications, contributing to energy-efficient electronic designs.
  • Wide Operating Voltage Range: It operates over a voltage range of 4.5V to 5.5V, providing flexibility in various power supply environments.
  • Industry-Standard Package: The device comes in a 28-pin J-leaded package, which is compatible with standard PCB design and manufacturing processes.

Applications:

The ATF22V10C-10JI is used across various industries due to its adaptability and high-speed performance. It is commonly found in:

  • Custom logic circuits
  • Glue logic for digital systems
  • Automotive electronics
  • Industrial control systems
  • Communication equipment
  • Consumer electronics

Microchip Technology's commitment to quality and innovation is evident in the ATF22V10C-10JI, making it a reliable and efficient choice for designers looking to optimize their digital logic solutions. Whether for a new design or updating an existing system, this PLD offers the versatility and performance needed to meet the challenges of modern electronics.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Amd
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess