EN
  • EN
  • DE
  • IT

TMP91C829FG

Part No TMP91C829FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219050-TMP91C829FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP91C829FG CAD Model

Description

The TMP91C829FG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-900/H1 series of microcontrollers, known for their performance and integrated peripheral functions suitable for a wide range of embedded applications. This microcontroller features a 16-bit CPU core, substantial on-chip memory, and various I/O interfaces making it a versatile choice for controlling devices and systems.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Found in appliances like washing machines, refrigerators, and microwave ovens for controlling operations and user interfaces.
  • Automotive Systems: Employed in dashboard controllers, engine management systems, and body control modules.
  • Office Automation: Used in printers, scanners, and fax machines for device control and data processing.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features:

  • 16-bit CPU Core: Offers efficient processing capabilities for demanding tasks.
  • On-Chip ROM/Flash Memory: Provides ample storage for program code and data. Specific memory sizes vary, consult the datasheet for exact values for this specific part number.
  • On-Chip RAM: Enables fast data access and manipulation during program execution. Specific memory sizes vary, consult the datasheet for exact values for this specific part number.
  • Multiple I/O Ports: Facilitates connection to external devices and sensors.
  • Timers/Counters: Provides precise timing control for real-time applications.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for communication with other devices.
  • A/D Converters: Allows for analog signal input and conversion to digital format.
  • Interrupt Controller: Enables responsive handling of external events.

Benefits:

  • High Performance: The 16-bit CPU ensures efficient execution of complex algorithms.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and size.
  • Versatile Connectivity: Supports a wide range of communication protocols for interfacing with different devices.
  • Real-Time Control: The timers and interrupt controller enable precise timing and event handling.
  • Low Power Consumption: Optimized for energy-efficient operation in various applications.

Additional Details:

The TMP91C829FG typically operates within a specified voltage range (e.g., 3.0V to 5.5V). The operating temperature range usually spans from -40°C to +85°C, ensuring reliable performance in diverse environments. It is often packaged in a QFP (Quad Flat Package) or similar surface-mount package for ease of integration onto printed circuit boards. For detailed technical specifications, including memory sizes, clock speeds, and pin configurations, refer to the official Toshiba datasheet for the TMP91C829FG.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess