EN
  • EN
  • DE

74099-1003

Part No 74099-1003
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description SL SMT VT SHRD HDR 15 SAU 3CKT / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Tube
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-74099-1003
Standard Package 1
Win Source Part Number 1180003-74099-1003
Ultra Librarian 3D Model Ultra Librarian 74099-1003 CAD Model

Description

The Molex 74099-1003 is a circular connector housing designed to provide a robust and reliable interconnect solution for various applications. As part of Molex's extensive range of connectors, this housing is engineered to ensure secure electrical connections and protect against environmental factors, contributing to overall system reliability and performance.

Applications:

  • Industrial Automation: Used in control systems, robotics, and machinery where reliable connections are crucial.
  • Medical Equipment: Employed in medical devices for secure and stable connections, ensuring patient safety.
  • Aerospace and Defense: Applied in aircraft, military vehicles, and communication systems requiring robust connectors.
  • Telecommunications: Integrated in network equipment for dependable connections in harsh environments.
  • Automotive: Utilized in automotive applications for connecting sensors, actuators, and other critical components.

Features:

  • Durable Construction: Manufactured from high-quality materials, providing excellent resistance to temperature extremes, humidity, and vibration.
  • Secure Locking Mechanism: Features a robust locking mechanism to ensure a stable and reliable connection, preventing accidental disconnections.
  • Compact Design: Designed with a compact form factor, making it suitable for high-density packaging and space-constrained applications.
  • Easy Assembly: Engineered for easy and quick assembly, reducing installation time and labor costs.
  • Environmental Protection: Offers excellent environmental protection, preventing the ingress of dust, moisture, and other contaminants.

Benefits:

  • Enhanced Reliability: Ensures a stable and reliable connection, minimizing downtime and reducing maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental factors, maintaining signal integrity and ensuring consistent performance.
  • Reduced Installation Costs: The easy assembly design reduces installation time and labor costs, leading to overall cost savings.
  • Increased Durability: Withstands harsh environmental conditions, extending the lifespan of the connection and reducing the frequency of replacements.
  • Versatile Application: Suitable for a wide range of applications, providing a flexible and cost-effective interconnect solution for diverse needs.

Additional Details:

The Molex 74099-1003 circular connector housing is typically constructed from high-performance polymers, ensuring both mechanical strength and electrical insulation. It is designed to accommodate specific contact types and wire gauges, offering flexibility in design and application. The robust locking mechanism and environmental protection features make it a reliable choice for demanding applications, ensuring long-term performance and dependability.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 14POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6713 $58.4955
85+ $1.3710 $116.5350
135+ $1.3283 $179.3205
180+ $1.2855 $231.3900
235+ $1.2428 $292.0580
315+ $1.1146 $351.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess