EN
  • EN
  • DE

ATF16V8BQL-15XU

Part No ATF16V8BQL-15XU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed(Frequency) 15ns
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1020127-ATF16V8BQL-15XU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQL-15XU CAD Model

Description

Microchip Technology's ATF16V8BQL-15XU CPLD

The ATF16V8BQL-15XU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Complex Programmable Logic Device (CPLD) brought to you by Microchip Technology. This device is part of the popular ATF16V8B series and is designed to deliver a flexible, low-power programmable solution for a wide range of digital logic applications.

With its 15 ns pin-to-pin logic delays and electrically erasable and programmable features, the ATF16V8BQL-15XU provides a versatile platform for implementing multi-level logic functions with speed and efficiency. It comes in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications without compromising performance.

The ATF16V8BQL-15XU offers a robust set of features, including 8 macrocells that can be configured to fit your specific design needs. These macrocells are reprogrammable and support both combinatorial and registered functions, giving designers the flexibility to adapt their logic circuits as requirements evolve. Furthermore, the device supports 10 user-programmable pins that can serve as inputs, outputs, or I/O depending on the configuration, providing a high degree of versatility.

One of the key advantages of the ATF16V8BQL-15XU is its low-power operation. The BQL series is specifically engineered for battery-operated and power-sensitive applications, ensuring that your designs are not only powerful but also energy efficient. This makes it an ideal choice for portable devices, power management systems, and other applications where power consumption is a critical factor.

For ease of programming, the device is compatible with industry-standard programming algorithms and devices. This ensures that you can integrate the ATF16V8BQL-15XU into your existing workflows without the need for specialized equipment or software.

In summary, the ATF16V8BQL-15XU from Microchip Technology is a versatile, low-power CPLD that combines speed, flexibility, and power efficiency in a small package. Whether you're designing complex digital systems or simply need a reliable programmable logic solution, the ATF16V8BQL-15XU is an excellent choice that promises to meet and exceed your design requirements.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2500 $52.0000
38+ $2.6667 $101.3346
59+ $2.5833 $152.4147
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess