EN
  • EN
  • DE

SY100EL32VZG

Part No SY100EL32VZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER X2 5V/3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031639-SY100EL32VZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL32VZG CAD Model

Description

The SY100EL32VZG is a high-performance, low-voltage differential receiver belonging to the precision edge family of products from Microchip Technology. Designed to cater to the demanding requirements of high-speed data communication systems, this integrated circuit excels in applications where signal integrity and speed are paramount.

Key Features

  • High-Speed Performance: The SY100EL32VZG is capable of handling very high data rates, making it suitable for the fastest communication protocols in the industry.
  • Differential Input and Output: This feature ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Low Voltage Operation: Operating at 3.3V or 5V, the SY100EL32VZG is designed for low power consumption while still delivering high-speed performance.
  • Temperature Range: The device is specified for the industrial temperature range, ensuring reliable operation in a variety of challenging environments.
  • Packaging: Available in a compact, surface-mount package, the SY100EL32VZG saves valuable board space and is suitable for high-density applications.

Applications

The SY100EL32VZG is versatile and can be used in a wide array of applications, including:

  • High-Speed Data Acquisition Systems
  • Telecommunications and Networking Equipment
  • Automated Test Equipment (ATE)
  • High-Speed Computer Servers and Data Path Systems
  • Signal Conditioning and Clock Distribution Networks

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY100EL32VZG is manufactured with the highest standards, ensuring that it meets the rigorous requirements of the most critical applications. With its durable design and proven performance, this differential receiver is an excellent choice for designers looking to enhance their high-speed systems.

For detailed specifications, datasheets, and further information on how the SY100EL32VZG can be integrated into your design, please visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess