EN
  • EN
  • DE

MCP4642-104E/UN

Part No MCP4642-104E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100K 129TAPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 100k
Supply Voltage - Operating 1.8 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 208209-MCP4642-104E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4642-104E/UN CAD Model

Description

The Microchip MCP4642-104E/UN is a digitally controlled potentiometer that offers a compact and versatile solution for applications requiring variable resistance settings. Manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors, the MCP4642-104E/UN is part of their MCP46XX series of digital potentiometers.

Key Features

  • Resistance Value: This device has a 100kΩ maximum resistance, providing a wide range for various applications.
  • Dual-Channel: It features two independent potentiometer channels, offering more flexibility in a single package.
  • Non-Volatile Memory: With integrated EEPROM, the MCP4642-104E/UN can store the wiper position at power down, ensuring the device retains the last position when powered back on.
  • Interface: The potentiometer is equipped with an I2C™ compatible interface, allowing for easy integration into most microcontroller-based systems.
  • Resolution: It offers a resolution of 7-bits per channel, providing 128 wiper steps for precise adjustments.
  • Operating Voltage: The device operates on a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: Designed for robust performance, it can operate in temperatures ranging from -40°C to +125°C.
  • Package: The MCP4642-104E/UN comes in a compact, 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The Microchip MCP4642-104E/UN digital potentiometer is ideal for a variety of applications, including:

  • Adjustable power supplies
  • Calibration and tuning functions in electronic circuits
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems for setting operational parameters

With its digital interface and non-volatile memory, the MCP4642-104E/UN provides a reliable and precise solution for digitally controlling resistance settings in electronic systems.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess