EN
  • EN
  • DE

ATF1502AS-10JI44

Part No ATF1502AS-10JI44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 10NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1502AS
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATF1502AS10JI44
Standard Package 27
Win Source Part Number 1321775-ATF1502AS-10JI44
Ultra Librarian 3D Model Ultra Librarian ATF1502AS-10JI44 CAD Model

Description

Microchip Technology ATF1502AS-10JI44 CPLD

The ATF1502AS-10JI44 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to offer a flexible and efficient solution for various digital logic applications. This CPLD is part of Microchip's ATF15xxAS series, which is known for its robust architecture and ease of use in designing custom logic circuits.

With 1502 logic elements, the ATF1502AS-10JI44 provides a generous amount of resources for implementing complex logic functions. It operates at a speed grade of -10, ensuring fast performance with a maximum system frequency of 100 MHz, which is suitable for high-speed digital systems. The device comes in a 44-pin J-lead chip carrier (JLCC) package, making it compatible with standard surface-mount technology (SMT) assembly processes.

The ATF1502AS-10JI44 features a wide range of input/output options with 32 I/O pins, allowing for versatile connections to other components in a system. Its user-configurable I/Os support various voltage levels, ensuring compatibility with a broad range of digital circuits. Additionally, the device features a programmable logic array (PLA) structure, which provides a high degree of flexibility in logic design and optimization.

One of the key advantages of the ATF1502AS-10JI44 is its reprogrammability, which allows designers to update the logic configuration as needed, without requiring hardware changes. This feature is particularly useful for prototyping, testing, and iterative design processes. The device also includes an on-chip user EEPROM, which can store the configuration data, enabling the CPLD to be easily programmed and reprogrammed using industry-standard programming tools.

For power-conscious designs, the ATF1502AS-10JI44 offers low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. Its 5V operation provides compatibility with legacy systems while still delivering the performance expected from modern CPLDs.

In summary, the ATF1502AS-10JI44 from Microchip Technology is a versatile and powerful CPLD that can be used in a wide range of applications, from simple glue logic to complex digital systems. With its high speed, reprogrammability, and low power consumption, it represents an excellent choice for designers looking to create efficient and flexible digital solutions.

You May Also Be Interested in

Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess