Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® V
Package Tray
Product Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 40
Number of Macrocells 32
Number of I/O 30
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-MBGA (4.5x4.5)
Base Product Number 5M40Z
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1353661-5M40ZM64C4N
Ultra Librarian 3D Model Ultra Librarian 5M40ZM64C4N CAD Model

Description

The 1353661-5M40ZM64C4N is an integrated circuit (IC) from Intel's MAX® V series.

  • Category: Embedded CPLDs (Complex Programmable Logic Devices)
  • Temperature Range: 0°C to 85°C
  • Package: 64-TFBGA
  • Mounting: Surface Mounting
  • Logic Elements/Blocks: 40
  • Macrocells: 32
  • I/O Pins: 30
  • Programmability: In-System Programmability
  • Delay Time: 7.5 ns
  • Internal Voltage Supply: 1.71V to 1.89V

You May Also Be Interested in

Cypress Semiconductor Corp
IC CPLD 256MC 12NS 160LQFP / CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 100MHz 3.3V 160-Pin TQFP Tray
Need more? Email Us
ECAD model for CY37256VP160-100AXC
Altera
IC CPLD 256MC 15NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 76.9MHz 5V 208-Pin RQFP Tray
Lowest to $363.5821
ECAD model for EPM7256SRC208-15N
Lattice Semiconductor Corporation
IC CPLD 512MC 6.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-155LF388
Altera
IC CPLD 440MC 5.4NS 144TQFP
Need more? Email Us
ECAD model for EPM570T144C4N
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032E-110LJ44
Altera
IC CPLD 256MC 7.5NS 100TQFP / CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7256BTC100-7
Altera
IC CPLD 64MC 7.5NS 44TQFP / CPLD MAX® 7000B Family 1.25K Gates 64 Macro Cells 142.9MHz 2.5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064BTC44-7
Altera
IC CPLD 440MC 5.4NS 100TQFP / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 100-Pin TQFP Tray
Lowest to $8.9210
ECAD model for EPM570T100A5N
Altera
IC CPLD 256MC 20NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 208-Pin RQFP Tray
Lowest to $89.2954
ECAD model for EPM7256ERC208-20

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention