Products specifications

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Vishay General Semiconductor - Diodes Division
Package Tube
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 750 mA
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBL
Supplier Device Package GBL
Base Product Number G2SBA60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,000
Win Source Part Number 960570-G2SBA60-E3/45
Ultra Librarian 3D Model Ultra Librarian G2SBA60-E3/45 CAD Model

Description

The Vishay G2SBA60-E3/45 is a single phase diode type bridge rectifier electronic component with a current - average rectified (Io) of 1.5 A and voltage - forward (Vf) (Max) @ If of 1 V @ 750 mA.

  • Current - Reverse Leakage @ Vr: 5 µA @ 600 V
  • Voltage - Peak Reverse (Max): 600 V
  • Mounting Type: Through hole
  • Package / Case: 4-SIP, GBL
  • Supplier Device Package: GBL
  • Temperature Range - Operating: -55°C ~ 150°C (TJ)
  • Type: Discrete semiconductor products
  • Status: Obsolete

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 4A Z4-D
Lowest to $1.2387
ECAD model for Z4DGP406L-HF
Rectron USA
BRIDGE RECT GLASS 200V 1A RS-1
Need more? Email Us
ECAD model for RS103
IXYS
BRIDGE RECT 3P 1.6KV 188A V2-PAK
Need more? Email Us
ECAD model for VUB120-16NO2
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ4
Rectron USA
BRIDGE RECT GLASS 1000V .8A MB-S
Lowest to $0.0818
ECAD model for MD7S
GeneSiC Semiconductor
DIODE BRIDGE 600V 2A WOM
Need more? Email Us
ECAD model for 2W06M
DIOTEC Electronics Corporation
1PH BRIDGE MICRODIL 160V 0.5A
Lowest to $0.1167
ECAD model for MYS80
GeneSiC Semiconductor
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 35A KBPC-W
Need more? Email Us
ECAD model for KBPC3508W
Semtech Corporation
Need more? Email Us
ECAD model for SCBAR1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention