EN
  • EN
  • DE

AT91SAM9X35-CU

Part No AT91SAM9X35-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 64KB ROM 217BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Family Part Number AT91SAM9X35
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 717720-AT91SAM9X35-CU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT91SAM9X35-CU CAD Model

Description

Microchip Technology AT91SAM9X35-CU Product Overview

The AT91SAM9X35-CU is a high-performance microcontroller designed by Microchip Technology, tailored for a wide range of industrial and consumer applications. This product is part of the SAM9X series, which stands out for its enhanced features and capabilities that cater to the needs of sophisticated embedded systems.

Key Features:

  • Core: The AT91SAM9X35-CU is built around the ARM926EJ-S core, which operates at speeds up to 400 MHz, providing a balance of high performance and power efficiency.
  • Memory: It comes with an ample memory architecture that includes 32KB of SRAM and 64KB of ROM, supporting a range of external memory interfaces for expanded storage requirements.
  • Connectivity: This microcontroller offers a multitude of connectivity options, including USB, UART, SPI, I2C, CAN, and Ethernet, making it highly versatile for communication-intensive applications.
  • Peripherals: It boasts a rich set of peripherals such as multiple timers, PWM controllers, and ADCs, providing developers with flexibility in system design.
  • Power Management: The AT91SAM9X35-CU features advanced power management techniques that enable low-power operation, which is crucial for portable and power-sensitive applications.

Applications:

The robust feature set of the AT91SAM9X35-CU makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Point-of-sale (POS) terminals
  • Smart energy solutions

Package and Quality:

The AT91SAM9X35-CU is offered in a LFBGA217 package, which ensures compactness and reliability for space-constrained applications. Microchip Technology's commitment to quality means that this microcontroller is manufactured to the highest standards, ensuring reliability and performance in the field.

Whether you are developing advanced industrial systems or innovative consumer products, the AT91SAM9X35-CU by Microchip Technology provides a scalable, secure, and cost-effective solution that meets the evolving demands of modern embedded design.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6765 $58.7060
9+ $12.0423 $108.3807
13+ $11.6660 $151.6580
18+ $11.2897 $203.2146
23+ $10.9133 $251.0059
31+ $9.7844 $303.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess