EN
  • EN
  • DE

TP3465V/63SN

Part No TP3465V/63SN
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC / ISDN Interface 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications ISDN
Interface MICROWIRE™
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number TP3465
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 375039-TP3465V/63SN
Ultra Librarian 3D Model Ultra Librarian TP3465V/63SN CAD Model

Description

Introducing the TP3465V/63SN from Texas Instruments

The TP3465V/63SN is a cutting-edge integrated circuit component designed and manufactured by the renowned Texas Instruments. This IC is part of Texas Instruments' broad portfolio of high-performance chips that cater to a wide range of electronic applications. The TP3465V/63SN is known for its reliability, versatility, and the innovative technology that Texas Instruments is recognized for.

This particular product is a perfect solution for designers looking for a component that offers efficient functionality in their electronic circuits. It is commonly utilized in applications such as signal processing, power management, and other complex electronic systems that require high precision and stability.

Key Features of the TP3465V/63SN:

  • High Performance: The TP3465V/63SN is built to deliver exceptional performance, ensuring that electronic systems operate smoothly and efficiently.
  • Durability: With Texas Instruments' commitment to quality, this IC is made to withstand challenging conditions and provide a long operational lifespan.
  • Flexibility: Its versatile nature makes it suitable for a variety of applications, providing designers with the flexibility to use it in multiple aspects of their projects.
  • Advanced Technology: Incorporating the latest technological advancements, the TP3465V/63SN is designed to meet the current and future needs of the electronics industry.

The TP3465V/63SN is not just another component; it's a testament to Texas Instruments' dedication to innovation and excellence. Whether you're working on a small-scale project or a large industrial system, this IC can play a crucial role in the success of your electronic design.

With its robust design and advanced features, the TP3465V/63SN from Texas Instruments stands out as a top choice for professionals who demand the best in electronic components. By choosing the TP3465V/63SN, you are investing in a product that will deliver consistent performance and help drive innovation in your electronic designs.

For detailed specifications, application notes, and further information, be sure to consult the official Texas Instruments datasheets and support documentation. The TP3465V/63SN is available for order through Texas Instruments' distribution network, ensuring easy access to this premium IC for your next project.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1849 $55.1094
14+ $7.5364 $105.5096
21+ $7.3009 $153.3189
29+ $7.0654 $204.8966
37+ $6.8298 $252.7026
49+ $6.1233 $300.0417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess