EN
  • EN
  • DE

ATECC108-MAHDA-T

Part No ATECC108-MAHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Microchip Technology
Packaging Reel - TR
Product Status Obsolete
Type Authentication Chip
Applications Networking and Communications
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC108
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATECC108-MAHDA-TDKR,ATECC108-MAHDA-TTR,ATECC108-MAHDA-TCT
Standard Package 5,000
Win Source Part Number 1320880-ATECC108-MAHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC108-MAHDA-T CAD Model

Description

Microchip Technology's ATECC108-MAHDA-T: Secure Authentication and Crypto Element IC

The ATECC108-MAHDA-T from Microchip Technology is a cutting-edge cryptographic element that offers a wealth of security features designed to safeguard your electronic systems. This device is part of the ATECC family, which is renowned for its robust security protocols and ease of integration into various system architectures.

This advanced security solution provides a hardware-based storage for cryptographic keys, ensuring that sensitive data is kept secure from unauthorized access. The ATECC108-MAHDA-T supports a wide range of cryptographic algorithms, including the Elliptic Curve Cryptography (ECC) algorithm, which is particularly effective for establishing secure communications over the Internet.

With its small form factor and low-power consumption, the ATECC108-MAHDA-T is ideal for portable and IoT devices where space and energy efficiency are of paramount importance. The device operates over the standard I2C interface, which makes it easy to integrate with most microcontrollers and processors.

Key features of the ATECC108-MAHDA-T include:

  • Highly secure hardware-based key storage
  • Support for ECC P256 bit key generation, signature, and ECDH key agreement
  • SHA-256 hash algorithm with HMAC option
  • Unique 72-bit serial number for each device
  • Internal high-quality FIPS Random Number Generator (RNG)
  • I2C interface with a maximum speed of 1Mb/sec
  • 2.0V to 5.5V supply voltage range, making it suitable for various applications
  • Extended temperature range (-40°C to 85°C)
  • Compact 8-pad UDFN package

The ATECC108-MAHDA-T is not just a hardware module; it represents peace of mind in an increasingly connected and security-conscious world. Whether you're developing applications in the IoT space, consumer electronics, or industrial systems, this crypto element ensures that your products maintain integrity and confidentiality of data.

Microchip Technology's commitment to security is evident in the ATECC108-MAHDA-T, making it a trusted choice for developers looking to add a layer of protection to their systems without compromising on performance or design flexibility.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8142 $59.0982
51+ $2.3091 $117.7641
78+ $2.2370 $174.4860
107+ $2.1649 $231.6443
138+ $2.0926 $288.7788
185+ $1.8762 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess