EN
  • EN
  • DE

MAX5922CEUI+T

Part No MAX5922CEUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC NETWORK PWR SW +48V 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Controller (PSE)
Maximum Power 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 32V ~ 60V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number MAX5922
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704814-MAX5922CEUI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5922CEUI+T CAD Model

Description

Maxim Integrated MAX5922CEUI+T Hot-Swap Controllers

The MAX5922CEUI+T is a highly integrated hot-swap controller from Maxim Integrated, designed to provide safe insertion and removal of circuit boards from a live backplane or other hot plug applications. This sophisticated device ensures that electronic components are protected from the abrupt current surges and voltage spikes that can occur during hot swapping, thereby enhancing system reliability and longevity.

The MAX5922CEUI+T operates from a supply voltage ranging from 1V to 13.2V and is capable of handling continuous current up to the maximum rating of the external MOSFET it controls. With its adjustable overcurrent protection, users can set the current limit threshold to match the requirements of their specific application, ensuring precise control over the power delivery to the load.

This hot-swap controller features an internal charge pump that drives the gate of an external N-channel MOSFET above the supply voltage, allowing for a low on-resistance and efficient power handling. The device also provides an adjustable slew rate for the gate voltage, which can be used to mitigate inrush current during the hot plug event, further safeguarding the components in the system.

One of the key safety features of the MAX5922CEUI+T is its under-voltage lockout (UVLO) protection, which ensures that the device only operates when the supply voltage is within a safe operating range. Additionally, the device provides overvoltage protection, which prevents damage to downstream components in the event of a supply voltage spike.

The MAX5922CEUI+T comes in a compact 28-pin TSSOP package and is specified over the extended -40°C to +85°C temperature range, making it suitable for a wide array of applications, including servers, network switches, and telecommunications equipment. Its lead-free and RoHS-compliant design reflects Maxim Integrated's commitment to environmental sustainability.

With its robust feature set and Maxim Integrated's reputation for high-quality semiconductor solutions, the MAX5922CEUI+T is an excellent choice for designers looking to implement hot-swap functionality in their systems with confidence and ease.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3668 $60.6024
42+ $2.7628 $116.0376
65+ $2.6761 $173.9465
90+ $2.5907 $233.1630
116+ $2.5040 $290.4640
155+ $2.2453 $348.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,459 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess