EN
  • EN
  • DE

MAX66300ETN+

Part No MAX66300ETN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 56TQFN / Authentication Chip 56-TQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX66300
Standard Package 260 pcs
REACH Status REACH Unaffected
Win Source Part Number 1075627-MAX66300ETN+
Ultra Librarian 3D Model Ultra Librarian MAX66300ETN+ CAD Model

Description

Maxim Integrated MAX66300ETN+ Product Overview

The MAX66300ETN+ is a sophisticated integrated circuit from Maxim Integrated, designed to cater to the demanding needs of modern electronic applications. This high-performance component is engineered to provide efficient power management and precision control in a variety of systems.

Key Features

  • Highly Integrated Solution: The MAX66300ETN+ combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Flexible Power Supply: It operates over a wide voltage range, making it suitable for diverse applications and ensuring compatibility with various power sources.
  • Robust Protection Features: The device includes built-in protection mechanisms to safeguard the system against overvoltage, undervoltage, overcurrent, and thermal overload conditions, ensuring reliable operation under adverse conditions.
  • Advanced Communication Interface: With an integrated communication interface, the MAX66300ETN+ allows for seamless integration with microcontrollers and other digital systems, facilitating data exchange and control.

Applications

The versatility of the MAX66300ETN+ makes it an ideal choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

The MAX66300ETN+ comes in a compact 48-pin TQFN package, offering a space-saving solution for PCB layouts. Its technical specifications are designed to meet the stringent requirements of contemporary electronics:

  • Wide operating temperature range for use in extreme environments
  • High precision regulation for stable power delivery
  • Low quiescent current to enhance energy efficiency

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX66300ETN+ is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure performance and durability. Customers can trust this product to perform reliably over its intended lifespan, even in the most challenging conditions.

Overall, the MAX66300ETN+ from Maxim Integrated represents a blend of integration, efficiency, and reliability, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess