EN
  • EN
  • DE

102KD14J

Part No 102KD14J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM,1000V 6KA, BULK / 1 kV 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 6 kA
Energy 280J
Number of Circuits 1
Capacitance @ Frequency 200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361038-102KD14J
Ultra Librarian 3D Model Ultra Librarian 102KD14J CAD Model

Description

The YAGEO 1361038-102KD14J is a varistor, also known as a transient voltage suppressor (TVS), used in circuit protection applications.

  • Series: 14D
  • Package: Bulk
  • Capacitance: 200 pF @ 1 kHz
  • Maximum AC Voltage: 625 V
  • Maximum DC Voltage: 825 V
  • Varistor Voltage: 900 V to 1.1 kV
  • Surge Current Rating: 6 kA
  • Energy Rating: 280J
  • Mounting Type: Through-Hole
  • Package: Disc 14mm
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess