EN
  • EN
  • DE

DS3640B+TRL

Part No DS3640B+TRL
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEEPCOVER 25CSBGA / DeepCover 25-CSBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Type DeepCover
Mounting Type Surface Mount
Package / Case 25-LFBGA, CSPBGA
Supplier Device Package 25-CSBGA (5x5)
Base Product Number DS3640
Standard Package 2,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337791-DS3640B+TRL
Ultra Librarian 3D Model Ultra Librarian DS3640B+TRL CAD Model

Description

Maxim Integrated DS3640B+TRL Secure Authentication Microcontroller

The DS3640B+TRL from Maxim Integrated is a highly secure authentication microcontroller designed to provide robust security solutions for systems that require stringent data protection and authentication services. This advanced security IC is ideal for applications such as financial systems, secure access control, and sensitive communication devices.

Key Features:

  • Advanced Security: The DS3640B+TRL incorporates a range of security features including secure nonvolatile memory, a high-quality random number generator, and a tamper-detect circuit, ensuring the highest level of protection against unauthorized access and tampering.
  • Nonvolatile Memory: It offers 2KB of secure EEPROM for storing sensitive data such as cryptographic keys, which are essential for secure transactions and operations.
  • Encryption Support: The device supports multiple cryptographic algorithms including SHA-256 and AES-128, enabling strong data encryption and authentication capabilities.
  • Power-Failure Protection: The microcontroller is designed to protect stored data against corruption during unexpected power failures, ensuring data integrity at all times.
  • High-Performance: With its fast processing capabilities, the DS3640B+TRL is capable of handling complex cryptographic operations efficiently, making it suitable for high-speed secure applications.
  • Compact Package: The device comes in a small, 14-pin TDFN package, making it suitable for space-constrained applications without compromising on security.

Applications:

  • Secure Data Storage
  • Access Control Systems
  • Point of Sale (POS) Terminals
  • Secure Communication Devices

The Maxim Integrated DS3640B+TRL is a testament to the company's commitment to providing advanced security solutions that meet the evolving needs of modern technology. Its robust feature set ensures that it is an excellent choice for any application where data security and authentication are of paramount importance. The device's reliability and performance make it a trusted component in the design of secure systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0025 $74.0025
2+ $60.7201 $121.4402
3+ $58.8225 $176.4675
5+ $56.9250 $284.6250
6+ $55.0276 $330.1656
8+ $49.3351 $394.6808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess