EN
  • EN
  • DE

27ESB503MMF50N

Part No 27ESB503MMF50N
Manufacturer TE Connectivity
Catalog Potentiometers, Variable Resistors
Description POT 50K OHM 1/5W CARBON LOG  /  50k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1.0 Kierros Carbon 0.2W, 1/5W Solder Lug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr TE Connectivity Passive Product
Series 23, Citec
Package Bulk
Resistance (Ohms) 50k
Tolerance ±20%
Power (Watts) 0.2W, 1/5W
Built in Switch None
Number of Turns 1
Taper Logarithmic
Number of Gangs 2
Adjustment Type User Defined
Temperature Coefficient 5%
Rotation 300°
Resistive Material Carbon
Termination Style Solder Lug
Actuator Type Flatted
Actuator Length 1.969" (50.00mm)
Actuator Diameter 0.250" (6.35mm)
Mounting Type Panel Mount
Size - Body Rectangular - 0.992" x 0.803" Face (25.20mm x 20.40mm)
Base Product Number 27ESB
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.40.8070
Other Names 1624186-1,1624186-1-ND
Standard Package 500
Win Source Part Number 1047776-27ESB503MMF50N
Ultra Librarian 3D Model Ultra Librarian 27ESB503MMF50N CAD Model

Description

The TE Connectivity Passive Product 27ESB503MMF50N is a rotary potentiometer designed for use in potentiometers and variable resistors.

  • Category: Potentiometers and Variable Resistors
  • Resistance: 50k ohms
  • Power (watts): 0.2W, 1/5W
  • Tolerance: ±20%
  • Temperature Coefficient: 5%
  • Actuator Type: Flatted
  • Actuator Length: 1.969" (50.00mm)
  • Number of Turns: 1
  • Adjustment Type: User-defined
  • Resistive Material: Carbon
  • Taper: Logarithmic
  • Number of Gangs: 2
  • Built-in Switch: No
  • Rotation: 300°
  • Actuator Diameter: 0.250" (6.35mm)
  • Body Size: Rectangular - 0.992" x 0.803" face (25.20mm x 20.40mm)
  • Mounting Type: Panel mount
  • Alternative Parts (Cross-Reference): PDA241-HRT02-503A2, PDA241-SRT02-503A2, 3310C-001-503L, 23ESB473MMF50NF, 27ESB473MMF50NF, 27ESA503MMF50N, PDA241-HRT02-503B0, PDB181-E415F-503A2, P231-FA25BR50K, and P170N-QC12BR50K1624186-1
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • REACH Status: Vendor undefined
  • HTSUS: 8533.40.8070

You May Also Be Interested in

Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
JIERR
±10% 250mW 500Ω SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $0.9384
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 100Ω SMD Trimmer Potentiometers RoHS
Lowest to $0.0528
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Bourns Inc.
TRIMMER 150K OHM 0.1W SMD / 150 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $0.0982
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
JIERR
±10% 250mW 1kΩ SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $1.2610
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Need more? Email Us
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess