EN
  • EN
  • DE

ATA2270-EK1

Part No ATA2270-EK1
Manufacturer Microchip Technology
Catalog RFID Evaluation and Development Kits, Boards
Description KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type RFID Reader
Frequency 125kHz
For Use With/Related Products T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557
Supplied Contents Board(s) , Cable(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342554-ATA2270-EK1
Ultra Librarian 3D Model Ultra Librarian ATA2270-EK1 CAD Model

Description

Microchip Technology's ATA2270-EK1 Evaluation Kit

The ATA2270-EK1 from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers who are looking to explore the capabilities of RFID (Radio-Frequency Identification) technology. This kit serves as a robust starting point for creating RFID-based applications, providing the essential components needed for system development.

The centerpiece of the ATA2270-EK1 is the ATA2270 RFID base station, which operates at a frequency of 125 kHz. This base station is equipped with an integrated antenna, capable of reading and writing to a variety of RFID transponders. The kit also includes a selection of RFID tags in different form factors, allowing users to test the functionality and range of the system in various scenarios and environments.

Developers can take advantage of the user-friendly interface and software tools provided with the kit to program and configure the RFID tags. The software suite includes a graphical user interface (GUI) that simplifies the process of customizing the tags' behavior and memory structure. With these tools, users can quickly set up prototypes and proof-of-concept designs for applications such as access control, asset tracking, and identification systems.

The ATA2270-EK1 also comes with comprehensive documentation, including datasheets, application notes, and user guides. This documentation offers valuable insights into the technical specifications of the components, as well as guidance on best practices for integrating RFID technology into various applications. Furthermore, the kit supports connection to a PC via a standard RS232 interface, facilitating data logging and further analysis.

Microchip Technology's ATA2270-EK1 evaluation kit is an excellent resource for engineers and developers who are new to RFID or are seeking to enhance their existing RFID solutions. With its versatile components, powerful software tools, and detailed documentation, the ATA2270-EK1 provides a solid foundation for innovation and development in the field of RFID technology.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
NXP / Nexperia
PNEV5190BP
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess