EN
  • EN
  • DE

AT90PWM161OS-16SNR

Part No AT90PWM161OS-16SNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number AT90PWM161
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 737010-AT90PWM161OS-16SNR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90PWM161OS-16SNR CAD Model

Description

Microchip Technology's AT90PWM161OS-16SNR Overview

The AT90PWM161OS-16SNR is a high-performance, low-power AVR® 8-bit microcontroller from the industry-leading manufacturer, Microchip Technology. This microcontroller is particularly designed for advanced motor control applications, offering an optimized set of features that make it ideal for a wide range of uses in the industrial, automotive, and consumer electronics sectors.

The AT90PWM161OS-16SNR operates at a frequency of up to 16MHz and is equipped with 16KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM. This combination of memory options provides developers with flexibility in application development and data storage.

One of the standout features of this microcontroller is its advanced Power Stage Controller (PSC) which is specifically designed for high-quality motor control. The PSC includes features such as 3-phase waveform generation, dead-time insertion, and fault protection, enabling efficient and precise control of motor functions. This makes the AT90PWM161OS-16SNR a perfect choice for applications such as BLDC (Brushless DC) motor control, stepper motor control, and other complex motor control systems.

Additionally, the AT90PWM161OS-16SNR supports a wide range of communication interfaces, including a 10-bit ADC with an internal reference, a programmable serial USART, dual programmable serial USARTs, and an SPI interface for communicating with other microcontrollers or peripherals. These interfaces provide excellent connectivity options for complex embedded systems.

The device's robust set of peripherals, combined with the RISC architecture, delivers a powerful and efficient processing capability. This ensures that applications not only perform well but also maintain lower power consumption, a critical aspect for battery-operated and power-sensitive devices.

Packaged in a 32-lead TQFP, the AT90PWM161OS-16SNR also supports a wide voltage range, making it versatile for various operating conditions. Its temperature range and robust design ensure reliability and performance across different environments.

In summary, the AT90PWM161OS-16SNR microcontroller by Microchip Technology is a feature-rich solution designed for sophisticated motor control applications that demand high performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess