EN
  • EN
  • DE

DS1232LPS-2+T&R

Part No DS1232LPS-2+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.62V 1 Active High/Active Low/Open Drain/Push-Pull 8-Pin SOIC N T/R / IC MICRO MONITOR LOW PWR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 014664-DS1232LPS-2+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS1232LPS-2/T&R
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1232LPS-2+T&R CAD Model

Description

The DS1232LPS-2+T&R is a highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted leader in the development of innovative analog and mixed-signal products and technologies. This device is engineered to monitor the functionality and stability of a microprocessor system, providing essential protection and ensuring proper operation.

Key Features

  • Automatic Restart: The DS1232LPS-2+T&R includes an automatic restart feature that ensures the system returns to operation after a fault condition has been resolved.
  • Power Supply Monitoring: It continuously monitors the power supply voltage and maintains system integrity by asserting a reset signal to the µP during out-of-tolerance conditions.
  • Programmable Time Delay: The reset time delay is user-programmable, allowing designers to customize the reset assertion time according to specific system requirements.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • High Accuracy: The DS1232LPS-2+T&R provides high accuracy in monitoring the power supply, ensuring reliable operation and preventing system errors due to power fluctuations.

Applications

The DS1232LPS-2+T&R is versatile and can be used in a variety of applications where system reliability and integrity are paramount. Common applications include:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable/Battery-Powered Devices

Packaging and Availability

The device is available in a tape and reel (T&R) format, which facilitates automated assembly and is ideal for high-volume production environments. The package type for the DS1232LPS-2+T&R is SOIC-8, which is a small outline integrated circuit with 8 pins, providing a compact solution for space-constrained applications.

Conclusion

Maxim Integrated's DS1232LPS-2+T&R is a robust µP supervisory circuit that offers critical monitoring and protection capabilities for microprocessor systems. With its programmable features, low power consumption, and high accuracy, it is an excellent choice for ensuring the reliability and longevity of a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1077 $50.5848
58+ $1.7294 $100.3052
90+ $1.6754 $150.7860
124+ $1.6213 $201.0412
160+ $1.5673 $250.7680
214+ $1.4052 $300.7128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess