EN
  • EN
  • DE

AT88SC1616C-SU

Part No AT88SC1616C-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description CryptoMemory 16 Kbit | IC EEPROM 16K I2C 5MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Secure Memory
Applications Embedded, Smart Card
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AT88SC1616
Manufacturer Pack Quantity 12,000
MSL Level 1 (Unlimited)
Win Source Part Number 713554-AT88SC1616C-SU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT88SC1616C-SU CAD Model

Description

Microchip Technology AT88SC1616C-SU

The AT88SC1616C-SU from Microchip Technology is a sophisticated, secure memory solution designed to deliver high-end security and reliability for a variety of applications. This CryptoMemory® chip integrates 16K bits of memory with advanced security features, making it an ideal choice for applications that require stringent data protection and integrity, such as smart cards, secure access control, and personal identification.

Key Features

  • Memory Size: The device boasts a 16K-bit EEPROM memory, providing ample space for secure data storage.
  • Security: The AT88SC1616C-SU features a dedicated hardware security logic with a 64-bit cryptographic key, ensuring robust protection against unauthorized access and tampering.
  • Communication: It uses a two-wire serial interface, compatible with I2C protocols, for easy integration into existing systems and straightforward communication with microcontrollers.
  • Endurance: The EEPROM memory allows for a minimum of 100,000 write/erase cycles, ensuring data retention and reliability over a long period of use.
  • Data Retention: It offers a data retention period of at least 10 years, providing users with the assurance that their data will remain intact over time.
  • Package: The AT88SC1616C-SU comes in an 8-lead SOIC (SU) package, offering a compact footprint suitable for space-constrained applications.

Applications

With its robust security features and reliable memory storage, the AT88SC1616C-SU is well-suited for a wide range of secure applications, including but not limited to:

  • Smart cards for banking, healthcare, and government identification
  • Access control systems for buildings, offices, and secure facilities
  • Personal identification systems requiring biometric data storage
  • Prepaid systems and loyalty programs
  • Secure authentication for IoT devices

Overall, the Microchip Technology AT88SC1616C-SU represents a reliable and secure choice for designers and engineers looking to incorporate a high-security memory component into their systems. Its balance of security, capacity, and durability makes it a versatile solution for protecting sensitive data across a range of industries and applications.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3756 $61.9020
105+ $1.1284 $118.4820
160+ $1.0938 $175.0080
220+ $1.0580 $232.7600
285+ $1.0233 $291.6405
380+ $0.9171 $348.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess