Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Sharp Microelectronics
Package Box
Product Status Obsolete
Accessory Type IC
For Use With/Related Products LCD Display
Standard Package 1,800 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8531.90.9001
Win Source Part Number 190161-LQ0DZC2291
Ultra Librarian 3D Model Ultra Librarian LQ0DZC2291 CAD Model

Description

The 190161-LQ0DZC2291 is an IC accessory for LCD displays. It comes in a box package containing 1,800 pieces. The accessory is designed for use with LCD displays and is suitable for various optoelectronic applications. It is an obsolete product from Sharp Microelectronics and is classified as EAR99, meaning it does not require an export license.

You May Also Be Interested in

Omron
BLUE LED BAR LT 60 FLYING LDS
Need more? Email Us
ECAD model for ADI-EL17460-47024
Omron
SOCKT INDICATR RECT PNL MT IP40
Need more? Email Us
ECAD model for M2CJ-7001
Omron
PB RECTANGULAR WHITE
Need more? Email Us
ECAD model for M2DJ-500W
Omron
INDICATOR RECT GREEN PNL MNT
Need more? Email Us
ECAD model for M2DJ-500GY
Eaton Bussmann
HD ELECTRONIC FLASHER - 3 TERMIN
Need more? Email Us
ECAD model for NO.757
Omron
GREEN-BLUE BANDPASS FILTER
Need more? Email Us
ECAD model for MWO-BP500-25.5
Omron
SOCKET YELLOW LED 120V XFMR
Need more? Email Us
ECAD model for M16-Y-T1
Omron
INCANDESCNT LAMP FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-06H
Eaton Bussmann
HD ELECTRONIC FLASHER - 3 TERMIN
Need more? Email Us
ECAD model for NO.244

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention