EN
  • EN
  • DE

74AC280

Part No 74AC280
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 9 BIT PARITY GENERATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130365-74AC280
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC280 CAD Model

Description

STMicroelectronics 74AC280 9-bit Parity Generator/Checker

The 74AC280 from STMicroelectronics is a versatile and high-speed CMOS device that serves as a 9-bit parity generator/checker. Designed to ensure data integrity, this integrated circuit is an essential component in digital systems that require error detection and correction mechanisms. The 74AC280 is a crucial component for applications ranging from data communication systems to reliable memory architectures.

Constructed with advanced silicon-gate CMOS technology, the 74AC280 offers the optimal balance between high speed and low power consumption. Its ability to operate from a wide range of supply voltages, typically from 2V to 6V, makes it suitable for use in various electronic devices, including portable and battery-operated equipment.

The device features nine input pins (P1 to P9) that accept the data bits for parity checking or generation. The even and odd parity outputs, labeled as PE and PO respectively, provide instant parity status indications. The 74AC280 can be used in a straightforward manner to generate a parity bit for a set of data bits or to check the parity of incoming data against an expected parity value.

One of the key advantages of the 74AC280 is its fast propagation delay, which ensures minimal lag in the parity checking process, thereby enhancing the overall speed of the system in which it is implemented. The device is also characterized by its exceptional noise immunity, a feature inherent to CMOS technology, which helps to maintain signal integrity even in electrically noisy environments.

The 74AC280 is available in multiple package types, including DIP, SOIC, and TSSOP, providing flexibility for different PCB layouts and space constraints. Its industry-standard pinout and compatibility with TTL logic levels allow for easy integration into existing designs without the need for significant redesign.

In summary, the STMicroelectronics 74AC280 is a reliable and efficient solution for implementing parity functions in digital circuits. Its combination of high speed, low power, and noise immunity makes it an excellent choice for enhancing the reliability of data transmission and storage systems.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6965 $62.6615
25+ $4.6743 $116.8575
39+ $4.5276 $176.5764
53+ $4.3821 $232.2513
69+ $4.2365 $292.3185
92+ $3.7976 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess