EN
  • EN
  • DE

BQ2150B-013

Part No BQ2150B-013
Manufacturer Texas Instruments
Catalog Specialized ICs
Description BQ2150 - LI-ION POWER GAUGE MODU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 11
HTSUS 0000.00.0000
Win Source Part Number 1342425-BQ2150B-013
Ultra Librarian 3D Model Ultra Librarian BQ2150B-013 CAD Model

Description

Introducing the BQ2150B-013 Battery Monitor IC from Texas Instruments

The BQ2150B-013 is a state-of-the-art battery monitor integrated circuit (IC) designed by Texas Instruments (TI), renowned for their innovative and reliable semiconductor products. This high-precision IC is specifically tailored for battery management in a wide range of applications, making it an essential component for designers looking to enhance the performance and reliability of their battery-powered devices.

Key Features:

  • High Accuracy Monitoring: The BQ2150B-013 offers precise battery monitoring capabilities, ensuring accurate measurement of charge and discharge activity. This allows for better prediction of battery life and performance, which is crucial for user satisfaction and device reliability.
  • Versatile Compatibility: Designed to be flexible, the IC can be used with various battery chemistries, including Li-Ion, Li-Polymer, and NiMH, making it a versatile choice for a broad spectrum of products.
  • Low Power Consumption: TI's commitment to energy efficiency is evident in the BQ2150B-013's design. The IC consumes minimal power, which is beneficial for extending the overall battery life of the end product.
  • Compact Form Factor: The small footprint of the IC allows for integration into space-constrained designs, offering powerful battery management without compromising on space.
  • Easy Integration: The BQ2150B-013 is designed for straightforward implementation into existing designs, ensuring a seamless integration process for engineers and designers.

Applications:

The BQ2150B-013 is ideal for a variety of applications where accurate battery monitoring is essential. These include:

  • Portable consumer electronics
  • Handheld medical devices
  • Industrial monitoring equipment
  • Uninterruptible power supplies (UPS)
  • And many other battery-dependent applications

With the BQ2150B-013, Texas Instruments continues to deliver innovative solutions that meet the evolving needs of modern technology. The integration of this IC into your product can significantly enhance its operational efficiency, reliability, and user satisfaction by providing precise battery management and monitoring.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess