EN
  • EN
  • DE

HCS410/P

Part No HCS410/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOP ENCODR/TRNSPOND 8DIP / Hopping Encoder 2.5V/3.3V/5V 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series KEELOQ
Packaging Tube
Type Code Hopping Encoder and Transponder
Applications Access Control Systems
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 775774-HCS410/P
Popularity Medium
Supply and Demand Status Limited
Family Name HCS410
Introduction Date October 08, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCS410/P CAD Model

Description

Microchip Technology's HCS410/P Secure Code Hopping Encoder

The HCS410/P from Microchip Technology is a sophisticated and secure solution designed for the implementation of fixed code and secure code hopping encoders within Radio Frequency (RF) remote control systems. This integrated circuit (IC) is part of Microchip's KEELOQ® code hopping device portfolio and is tailored for use in automotive and home security systems, garage door openers, and gate access controls.

The HCS410/P features a programmable 32-bit serial number and a 64-bit secret key, which are essential for its high security and uniqueness. The device utilizes the KEELOQ® cryptographic algorithm to ensure secure data transmission and to protect against code scanning and replay attacks. This is particularly important in applications where the security of the transmitted signal is paramount.

With its EEPROM memory, the HCS410/P allows for the secure storage of user-programmable information, including cryptographic keys and configuration data. The EEPROM is rated for a minimum of 100,000 write cycles, ensuring data integrity and long-term reliability of the stored information.

The IC operates over a wide voltage range, from 2.0V to 6.6V, making it suitable for a variety of battery-operated applications. It also features low standby current consumption, which is critical for extending the battery life of remote control devices.

For easy integration into system designs, the HCS410/P comes in a versatile PDIP package, allowing for through-hole mounting which is ideal for prototyping and small production runs. It is also compatible with automated PCB assembly processes, providing flexibility for larger scale manufacturing.

In summary, the HCS410/P by Microchip Technology is a reliable and secure encoder IC that provides robust protection against unauthorized access, making it an ideal choice for designers looking to enhance the security features of their wireless control systems.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess