EN
  • EN
  • DE

BQ219XLB-018

Part No BQ219XLB-018
Manufacturer Texas Instruments
Catalog Specialized ICs
Description BQ219XLB - SMART BATTERY MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 4
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342422-BQ219XLB-018
Ultra Librarian 3D Model Ultra Librarian BQ219XLB-018 CAD Model

Description

The BQ219XLB-018 is a cutting-edge integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments. Designed for precision and efficiency, this IC is an essential component for modern electronics, particularly in power management applications.

Key Features

  • High-Accuracy Voltage Regulation: The BQ219XLB-018 ensures stable voltage supply, critical for sensitive electronic devices, enhancing their performance and reliability.
  • Advanced Battery Management: It includes features for battery protection and extends the life of rechargeable batteries by preventing overcharging and deep discharge.
  • Energy-Efficient Operation: With its low quiescent current, the device conserves energy, making it ideal for portable and battery-powered applications.
  • Thermal Protection: The IC is equipped with thermal shutdown mechanisms to prevent overheating, ensuring the safety and longevity of the product.
  • Compact Form Factor: The small footprint of the BQ219XLB-018 allows for its use in space-constrained applications without compromising performance.

Applications

The versatility of the BQ219XLB-018 makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Communications Systems
  • Medical Devices

Technical Specifications

The device boasts impressive technical specifications that cater to the demanding requirements of modern electronics:

  • Input Voltage Range: Optimized for specific applications
  • Output Voltage Accuracy: Ensures precise power delivery
  • Operating Temperature Range: Suitable for a variety of environments
  • Package Type: Available in industry-standard packaging options

With the BQ219XLB-018, Texas Instruments continues its tradition of providing innovative, high-quality components that lead the industry in performance and dependability. Whether for consumer electronics, industrial applications, or cutting-edge medical devices, the BQ219XLB-018 is the go-to IC for power management solutions that demand precision, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess