EN
  • EN
  • DE

TLC32044EFN

Part No TLC32044EFN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC BANDWITH CODEC 1-CH 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Voice-Band
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number TLC320
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686252-TLC32044EFN
Ultra Librarian 3D Model Ultra Librarian TLC32044EFN CAD Model

Description

The Texas Instruments TLC32044EFN is a high-performance analog interface circuit designed for telecommunication applications. This integrated circuit (IC) is part of the extensive Texas Instruments product line, renowned for its quality, durability, and cutting-edge technology.

Key Features:

  • High-Quality Audio Performance: The TLC32044EFN provides exceptional audio quality, making it ideal for applications where clear sound is crucial.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage, which is essential for battery-powered devices.
  • Integrated Filters: It includes integrated filters that help in reducing signal noise and improving the overall audio signal integrity.
  • Flexible Interface: The device offers a flexible interface that is compatible with a wide range of microprocessors and digital signal processors, ensuring easy integration into various designs.

Applications:

The TLC32044EFN is suitable for a variety of telecommunication applications, including:

  • Wireless handsets and base stations
  • Modems for data transmission
  • Teleconferencing systems
  • Professional communication equipment

Technical Specifications:

  • Package: The IC is housed in an EFN package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Supply Voltage: The TLC32044EFN operates at a voltage that is suitable for many standard telecommunication systems.

The Texas Instruments TLC32044EFN is a testament to the company's commitment to providing high-quality components for the telecommunications industry. Its combination of audio performance, low power consumption, and ease of integration makes it a top choice for designers looking to create advanced communication solutions.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess