EN
  • EN
  • DE

SE050E2HQ1/Z01Z3Z

Part No SE050E2HQ1/Z01Z3Z
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC PLUG/TRUST SEC ELEM 20HX2QFN / Plug and Trust Secure Element 20-HX2QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type Plug and Trust Secure Element
Mounting Type Surface Mount
Package / Case 20-XFQFN Exposed Pad
Supplier Device Package 20-HX2QFN (3x3)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1336732-SE050E2HQ1/Z01Z3Z
Ultra Librarian 3D Model Ultra Librarian SE050E2HQ1/Z01Z3Z CAD Model

Description

The NXP SE050E2HQ1/Z01Z3Z is a state-of-the-art security module designed to offer advanced protection for a wide range of applications. This product is part of NXP's EdgeLock™ SE050 series, which is renowned for its robust security features and versatile use cases. The SE050E2HQ1/Z01Z3Z is tailored to enhance the security of IoT devices, mobile services, and other applications that require secure element functionality.

Key Features

  • Advanced Security: Equipped with the latest cryptographic algorithms and secure key storage, the SE050E2HQ1/Z01Z3Z ensures that sensitive data is protected against unauthorized access and tampering.
  • Flexible Integration: The module is designed for easy integration into various host systems, thanks to its I2C interface and small form factor, making it suitable for compact and complex designs.
  • IoT Ready: With built-in support for IoT standards, this security module can be seamlessly integrated into IoT ecosystems, providing robust security for connected devices.
  • High Performance: The SE050E2HQ1/Z01Z3Z delivers high-speed cryptographic operations, ensuring minimal impact on system performance while maintaining top-notch security.

Applications

The versatility of the NXP SE050E2HQ1/Z01Z3Z makes it ideal for a broad spectrum of applications, including:

  • Smart Home Devices
  • Industrial IoT Systems
  • Healthcare Equipment
  • Mobile Payment Solutions
  • Wearable Technology

Technical Specifications

The technical specifications of the SE050E2HQ1/Z01Z3Z reflect its capability to secure various platforms:

  • Interface: I2C
  • Package: HVQFN
  • Temperature Range: -40°C to +90°C
  • Certifications: Common Criteria EAL 6+ (hardware and software)

In conclusion, the NXP SE050E2HQ1/Z01Z3Z is a powerful security solution that offers unparalleled protection for devices and systems. With its advanced features and flexible integration options, it stands as a top choice for securing the next generation of connected devices.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess