EN
  • EN
  • DE

MAX4925ELT+

Part No MAX4925ELT+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Overvoltage Protectors with External pFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214004-MAX4925ELT+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4925ELT+ CAD Model

Description

Maxim Integrated MAX4925ELT+ Product Overview

The MAX4925ELT+ is a high-performance, compact HDMI/DVI low-frequency switch from Maxim Integrated, designed to facilitate the switching between HDMI/DVI signals in various consumer electronics. This integrated circuit is a perfect solution for applications that require high-speed switching with minimal signal distortion, such as video game consoles, Blu-ray players, set-top boxes, and more.

Key Features

  • High Bandwidth: The MAX4925ELT+ supports high-bandwidth digital content, ensuring that it can handle the latest high-definition video and audio signals without compromising quality.
  • Low On-Capacitance (C<sub>ON): With a low on-capacitance, this switch maintains signal integrity, reducing the risk of signal degradation and ensuring a clear, sharp output.
  • Low Crosstalk: The device exhibits low crosstalk between channels, which is critical for maintaining the fidelity of high-speed digital signals.
  • Single 3.3V Supply: The MAX4925ELT+ operates on a single 3.3V supply voltage, making it easy to integrate into existing designs without the need for multiple voltage supplies.
  • Small Package: Encased in a tiny 6-pin TDFN package, the MAX4925ELT+ saves valuable board space, which is essential for compact electronic devices.

Applications

The versatility of the MAX4925ELT+ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-Definition Televisions (HDTVs)
  • Digital Video Recorders (DVRs)
  • Blu-ray/DVD Players
  • Home Theater Systems
  • Desktop and Laptop Computers
  • Video Game Consoles

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4925ELT+ is no exception. It is built to meet the high standards expected by the industry, ensuring long-term performance and reliability in consumer electronics applications. With Maxim's expertise in analog integration, the MAX4925ELT+ represents a superior choice for designers looking to enhance their multimedia switching capabilities.

For detailed technical specifications, application notes, and support resources, please refer to the Maxim Integrated official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0820 $60.2460
8+ $16.4772 $131.8176
11+ $15.9621 $175.5831
15+ $15.4481 $231.7215
20+ $14.9330 $298.6600
26+ $13.3876 $348.0776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
In Stock: 1,950 pieces Factory Stock: 1,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess