EN
  • EN
  • DE

AT42QT1060-MMU

Part No AT42QT1060-MMU
Manufacturer Microchip Technology
Catalog Unclassified
Description SENSOR IC MTRX TOUCH6KEY 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Bulk
Product Status Discontinued
Standard Package 6,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 565751-AT42QT1060-MMU
Ultra Librarian 3D Model Ultra Librarian AT42QT1060-MMU CAD Model

Description

The AT42QT1060-MMU is a sophisticated touch sensor IC from Microchip Technology, designed to enhance user interfaces with its capacitive touch capabilities. This 6-channel QTouch® touch sensor IC is optimized for touch-sensitive button applications, providing a robust and intuitive user interface solution for a wide range of products.

Featuring Microchip's patented QTouch technology, the AT42QT1060-MMU offers excellent sensitivity and noise immunity, ensuring accurate and reliable touch detection even in challenging environments. This makes it an ideal choice for applications in consumer electronics, home appliances, industrial controls, and automotive interfaces, where consistent performance is critical.

The AT42QT1060-MMU is designed with user convenience in mind. It supports auto-calibration and does not require any external components for touch sensing, simplifying the design process and reducing the bill of materials. The device is capable of detecting touch through a wide variety of overlay materials, such as glass or plastic, allowing for versatile design options.

Communication with the AT42QT1060-MMU is facilitated through an I2C-compatible interface, providing easy integration with most microcontrollers. The device also includes six dedicated output pins that can directly drive LEDs, providing visual feedback for touch events without the need for additional components.

Key features of the AT42QT1060-MMU include:

  • 6-channel capacitive touch sensor inputs
  • Patented spread-spectrum charge-transfer technology
  • Automatic adjustable sensitivity for optimal performance
  • Power management functions for low-power consumption
  • Guard channel feature for improved adjacent key suppression
  • Fast response time and low power wake-on approach feature
  • LED drivers for visual feedback on touch detection

The AT42QT1060-MMU comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliability across various environmental conditions. Whether you're designing a new touch interface or upgrading an existing system, the AT42QT1060-MMU offers a high-performance, cost-effective solution for your touch sensing needs.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,886 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess