EN
  • EN
  • DE

GS1504-CKDE3

Part No GS1504-CKDE3
Manufacturer Gennum
Catalog Miscellaneous
Description HDTV Adaptive Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Gennum
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824345-GS1504-CKDE3
Ultra Librarian 3D Model Ultra Librarian GS1504-CKDE3 CAD Model

Description

The Gennum GS1504-CKDE3 is a cable equalizer designed to compensate for signal degradation in long cable runs. This component is primarily used in professional video equipment to maintain signal integrity and ensure high-quality video transmission. It features adaptive equalization to automatically adjust for varying cable lengths and types.

Applications

  • Broadcast video equipment: Used in television studios, outside broadcast vans, and transmission facilities to equalize signals over long cable runs.
  • Professional video editing systems: Integrated into video editing suites to maintain signal quality between equipment.
  • Digital video recorders (DVRs): Employed to compensate for signal loss in cable connections.
  • Surveillance systems: Utilized to equalize video signals from cameras connected via long coaxial cables.
  • Medical imaging systems: Incorporated into medical imaging equipment to ensure high-quality video transmission.

Features

  • Adaptive cable equalization: Automatically adjusts equalization based on cable length and type.
  • Supports multiple data rates: Compatible with various SDI (Serial Digital Interface) standards.
  • Low power consumption: Designed for energy-efficient operation.
  • Compact size: Small footprint allows for easy integration into existing systems.
  • Automatic bypass mode: Automatically bypasses equalization when not needed.

Benefits

  • Improved signal quality: Compensates for signal loss and distortion, resulting in clearer video.
  • Extended cable reach: Allows for longer cable runs without significant signal degradation.
  • Simplified system design: Simplifies the design process with its adaptive equalization feature.
  • Reduced system cost: Eliminates the need for multiple discrete components.
  • Enhanced system reliability: Ensures stable and reliable video transmission.

The GS1504-CKDE3's adaptive equalization feature dynamically adjusts the equalization settings to compensate for the attenuation and distortion introduced by long cable runs. This ensures that the video signal remains crisp and clear, regardless of the cable length. It supports multiple data rates, making it compatible with various SDI standards, including SD-SDI, HD-SDI, and 3G-SDI. The device's low power consumption is a significant advantage in battery-powered equipment and systems where thermal management is a concern. Its compact size allows for easy integration into existing systems without requiring significant modifications. The automatic bypass mode ensures that the equalization circuitry is only engaged when needed, further reducing power consumption and minimizing potential signal degradation. Overall, the Gennum GS1504-CKDE3 cable equalizer provides a comprehensive solution for maintaining signal integrity in professional video applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.8482 $72.8482
2+ $59.7736 $119.5472
3+ $57.9059 $173.7177
5+ $56.0371 $280.1855
6+ $54.1695 $325.0170
8+ $48.5654 $388.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess