ON Semiconductor CAT93C46S-26490T Microchip
The CAT93C46S-26490T is a high-quality microchip produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This microchip is a part of the CAT93C46 product family, which is known for its robustness and reliability. The CAT93C46S-26490T is a CMOS Serial EEPROM device, which is specifically designed to provide a convenient and efficient way of storing data in electronic devices.
With a memory size of 1 Kbit, the CAT93C46S-26490T offers ample space for storing configuration settings, calibration data, or small application logs. It operates over a voltage range of 2.5V to 5.5V, making it suitable for a wide range of applications, including but not limited to, portable devices, medical equipment, and automotive electronics.
The CAT93C46S-26490T features a simple and versatile interface that allows for serial access to the memory. This serial EEPROM utilizes a three-wire serial communication protocol which includes Chip Select (CS), Serial Data Input (DI), and Serial Clock (SK). This efficient communication protocol ensures that the device can be easily integrated into various systems with minimal pin usage.
In terms of packaging, the CAT93C46S-26490T is available in a small-outline, 8-pin surface-mount package, denoted by the "S" in its product code. This compact form factor is ideal for space-constrained applications. The package is tape and reel packaged, indicated by the "T" in the product code, which facilitates automated assembly processes, making it a convenient option for mass production environments.
ON Semiconductor has equipped the CAT93C46S-26490T with a wide operating temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions. The device also features a write protect pin that provides hardware protection against inadvertent writes, thus securing the stored data.
Overall, the CAT93C46S-26490T from ON Semiconductor exemplifies a blend of performance, reliability, and ease of integration, making it an excellent choice for designers and engineers looking for a serial EEPROM solution for their storage needs.