EN
  • EN
  • DE

AT42QT1012-MAHR

Part No AT42QT1012-MAHR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description ONE-CHANNEL TOUCH SENSOR IC  /  Capacitive Touch Buttons 8-UDFN, USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Type Buttons
Proximity Detection No
Number of Inputs 1
Resolution 14 b
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 59µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN, USON
Base Product Number AT42QT1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT42QT1012-MAHTR-ND,AT42QT1012-MAHDKR,AT42QT1012-MAH,AT42QT1012-MAHDKRINACTIVE,1611-AT42QT1012-MAHRTR-ND,AT42QT1012MAH,AT42QT1012-MAHCT-ND,1611-AT42QT1012-MAHRCT,AT42QT1012-MAHRDKR,1611-AT42QT1012-MAHRDKRINACTIVE,1611-AT42QT1012-MAHTR,AT42QT1012-MAH-ND,1611-AT42QT1012-MAHRCT-ND,1611-AT42QT1012-MAHRDKR-ND,1611-AT42QT1012-MAHCT,1611-AT42QT1012-MAHDKR,AT42QT1012-MAHRTR,AT42QT1012-MAHTR-ND,AT42QT1012-MAHCT,AT42QT1012-MAHCTINACTIVE,1611-AT42QT1012-MAHRCTINACTIVE,1611-AT42QT1012-MAHRTRINACTIVE,AT42QT1012-MAHTRINACTIVE,AT42QT1012-MAHDKR-ND,1611-AT42QT1012-MAHDKR-ND,AT42QT1012-MAHRCT,1611-AT42QT1012-MAHCT-ND,AT42QT1012-MAHTR
Standard Package 3,000
Win Source Part Number 1153120-AT42QT1012-MAHR
Ultra Librarian 3D Model Ultra Librarian AT42QT1012-MAHR CAD Model

Description

The AT42QT1012-MAHR from Microchip Technology is a cutting-edge touch sensor IC that offers a seamless and efficient user interface solution for a wide range of applications. This high-performance device is part of Microchip's QTouch™ series, which is renowned for its reliability and versatility in touch sensing technology.

Key Features

  • One-channel Touch Detection: The AT42QT1012-MAHR is designed to facilitate single-touch sensing, making it ideal for simple touch interfaces.
  • Auto-calibration: The device comes with an automatic calibration feature for consistent performance throughout its lifespan, requiring minimal intervention from the user.
  • Low Power Consumption: Engineered for efficiency, the IC operates on low power, making it suitable for battery-powered applications.
  • Fast Response Time: With a rapid response time, the sensor ensures quick and accurate touch detection for an improved user experience.
  • Robust Operation: The AT42QT1012-MAHR is designed to work in challenging environments and can handle a wide range of operating conditions.

Applications

The versatility of the AT42QT1012-MAHR allows it to be used in various applications, including but not limited to:

  • Consumer electronics such as remote controls, gaming devices, and personal media players
  • Home appliances like touch-operated toasters, microwaves, and lighting controls
  • Industrial controls and smart home systems
  • Automotive interfaces, including touch-sensitive buttons and switches

Technical Specifications

The device operates on a supply voltage in the range of 1.8V to 5.5V, making it compatible with most common electronic systems. It features a digital burst mode signal processing mechanism for enhanced touch detection and a power-down mode to conserve energy when not in active use.

Package and Quality

Microchip Technology ensures high-quality standards, and the AT42QT1012-MAHR is available in a compact SOT23-6 package, offering a space-saving solution for PCB designs. It is also compliant with RoHS and Green standards, reflecting Microchip's commitment to environmental sustainability.

You May Also Be Interested in

Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,855 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess