EN
  • EN
  • DE

SX8676IWLTRT

Part No SX8676IWLTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1104198-SX8676IWLTRT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SX8676IWLTRT CAD Model

Description

The SX8676IWLTRT is a reliable and high-performance integrated circuit that is perfect for many applications and is manufactured by Semtech Corporation.

  • Supply and Demand Status: Balanced
  • Resolution: 12 bits
  • Voltage Reference: Internal
  • Temperature Range: -40°C to 85°C
  • Case/Package: 20-QFN (4x4)
  • Operating Supply Current: 120μA
  • Suitable For: Power management and industrial applications

You May Also Be Interested in

Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
Lowest to $3.7766
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess