EN
  • EN
  • DE

AT32UC3B0512-A2UR

Part No AT32UC3B0512-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 B
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AT32UC3
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565712-AT32UC3B0512-A2UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3B0512-A2UR CAD Model

Description

Product Overview: AT32UC3B0512-A2UR by Microchip Technology

The AT32UC3B0512-A2UR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is built around a powerful AVR32UC core, optimized for applications that require a good balance between computational performance and power efficiency.

Key Features:

  • Processing Core: The device features an AVR32UC RISC core that operates at a maximum frequency of 60 MHz, delivering exceptional processing capabilities for a wide range of applications.
  • Memory: It comes equipped with 512 KB of embedded Flash memory for program storage and 64 KB of internal SRAM, ensuring ample space for complex software routines and data buffering.
  • Connectivity: With a range of communication interfaces including USB 2.0 Full-speed/OTG, SPI, UART, I2C, and CAN, the AT32UC3B0512-A2UR provides versatile connectivity options for various peripheral devices.
  • Timer/Counters: Multiple 16-bit timer/counters with PWM channels offer precise timing and control for tasks such as motor control and waveform generation.
  • ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) with up to 15 channels allows for accurate analog signal measurement and conversion.
  • Power Management: Advanced power-saving modes, including Idle and Power-down modes, help to minimize power consumption during idle or low-activity periods.

Applications:

The AT32UC3B0512-A2UR is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Home automation
  • Complex sensor systems

Package and Quality:

The microcontroller is packaged in a 64-pin QFN package, offering a compact footprint for space-constrained applications. It is also characterized by extended temperature ranges, making it reliable for use in harsh environmental conditions. As with all Microchip products, the AT32UC3B0512-A2UR is manufactured to high-quality standards, ensuring dependable performance and longevity in the field.

For designers and engineers looking for a robust microcontroller with a strong balance of power efficiency, processing capabilities, and connectivity, the AT32UC3B0512-A2UR is an excellent choice that can meet and exceed the requirements of a broad spectrum of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0457 $60.1828
10+ $12.3453 $123.4530
15+ $11.9595 $179.3925
20+ $11.5737 $231.4740
26+ $11.1879 $290.8854
35+ $10.0305 $351.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess