EN
  • EN
  • DE

CN5313-000

Part No CN5313-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description STD POLY MOLDED PARTS / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Shell Size - Insert 11
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.260" (6.60mm)
Large Diameter Recovered 0.140" (3.56mm)
Small Diameter Supplied 0.260" (6.60mm)
Small Diameter Recovered 0.140" (3.56mm)
Large Recovered Length 0.580" (14.73mm)
Small Recovered Length 0.590" (14.99mm)
Total Length Recovered 1.170" (29.72mm)
Base Product Number CN5313
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 1
Win Source Part Number 992153-CN5313-000
Ultra Librarian 3D Model Ultra Librarian CN5313-000 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine CN5313-000 is a heat shrink boot that is commonly used in various applications.

  • Color: Black
  • Package: Bulk
  • Popularity: Medium-popularity
  • Supply and Demand: Balanced

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART
Lowest to $21.5535
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess