EN
  • EN
  • DE

MAX9142EKA+T

Part No MAX9142EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.32μA @ 5V
Maximum Quiescent Current 300μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 40ns
Hysteresis 1.5mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 707257-MAX9142EKA+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9142
Introduction Date December 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9142EKA+T CAD Model

Description

Maxim Integrated MAX9142EKA+T High-Speed Comparator

The Maxim Integrated MAX9142EKA+T is a high-speed, low-power comparator designed for a broad range of applications that require fast response times. This precision device is part of Maxim's family of analog comparators that are known for their reliability and performance in critical systems.

Key Features

  • High-Speed Operation: With a propagation delay of just 40ns, the MAX9142EKA+T is suitable for fast signal processing applications, ensuring minimal lag in response to changing input signals.
  • Low Power Consumption: Operating with a low supply current of 800µA, this comparator is an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Single-Supply Operation: The device functions optimally with a single supply voltage ranging from 2.5V to 5.5V, simplifying power supply design and making it versatile for various operating environments.
  • Push-Pull Output Stage: The MAX9142EKA+T features a push-pull output stage that eliminates the need for an external pull-up resistor and is capable of driving both TTL and CMOS loads.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this comparator is suitable for industrial and automotive applications that demand reliable performance under extreme conditions.
  • Tiny SOT23 Package: The compact SOT23 package makes the MAX9142EKA+T an excellent choice for space-constrained applications, allowing for high-density PCB layouts.

Applications

The versatility of the MAX9142EKA+T allows it to be used in a wide variety of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Battery monitoring systems
  • High-speed signal processing
  • Level shifters
  • Automotive electronics
  • Portable instrumentation

With its combination of speed, power efficiency, and robustness, the Maxim Integrated MAX9142EKA+T comparator is a reliable solution for designers looking to improve the performance and efficiency of their electronic systems. Whether in industrial, automotive, or consumer electronics, this high-speed comparator delivers precise and timely comparisons that are essential for responsive and accurate circuit operation.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7517 $52.2823
45+ $2.2578 $101.6010
69+ $2.1873 $150.9237
95+ $2.1167 $201.0865
123+ $2.0462 $251.6826
164+ $1.8345 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess