EN
  • EN
  • DE

BAP50-02,115

Part No BAP50-02,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 50V 50MA SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 128395-BAP50-02,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP50-02,115 CAD Model

Description

The BAP50-02,115 from NXP Semiconductors is a high-performance, silicon PIN diode designed for a multitude of applications, ranging from RF switching to attenuator circuits. This diode is a testament to NXP's commitment to providing industry-leading components that combine innovation with reliability.

Key Features

  • High Voltage Capability: The BAP50-02,115 has a reverse voltage rating of 50 V, making it suitable for operations under higher voltages without compromising performance.
  • Low Series Resistance: With a low series resistance, this diode ensures minimal signal loss and is ideal for high-frequency applications where signal integrity is paramount.
  • Fast Switching Speed: The device is designed for quick switching, allowing it to be used in applications where response time is critical.
  • Low Capacitance: The inherent low junction capacitance of the BAP50-02,115 makes it an excellent choice for high-frequency and wideband applications where maintaining signal fidelity is essential.

Applications

The BAP50-02,115 is versatile and can be used in various applications such as:

  • RF switch circuits
  • Attenuators
  • High-frequency and wideband designs
  • Mobile communications
  • Wireless infrastructure

Package and Quality

The BAP50-02,115 is available in an SOD-523 package, which is compact and suitable for high-density mounting on PCBs. This small package size does not detract from the diode's robustness or its high-performance characteristics.

NXP Semiconductors ensures that each BAP50-02,115 diode meets stringent quality standards, making it a reliable choice for both commercial and industrial applications. The product is supported by comprehensive technical documentation, including datasheets and application notes, to assist designers in integrating the component into their designs effectively.

Environmental Compliance

Committed to environmental sustainability, NXP has designed the BAP50-02,115 to comply with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess