EN
  • EN
  • DE

AT30TS74-UFM12-T-072

Part No AT30TS74-UFM12-T-072
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 4WLCSP / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel (TR)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number AT30TS74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1046505-AT30TS74-UFM12-T-072
Ultra Librarian 3D Model Ultra Librarian AT30TS74-UFM12-T-072 CAD Model

Description

The AT30TS74-UFM12-T-072 is a high-precision digital temperature sensor from the renowned Microchip Technology Inc. Designed to offer accuracy and reliability, this temperature sensor is an ideal component for various temperature monitoring applications across a multitude of industries including consumer electronics, automotive, and industrial systems.

This robust sensor operates over a wide temperature range, typically from -55°C to +125°C, providing the flexibility needed for demanding environments. The precision of the AT30TS74-UFM12-T-072 is one of its standout features, with an accuracy of ±1°C from -25°C to +85°C, and ±2°C from -55°C to +125°C. This ensures precise temperature readings, which is critical for maintaining the optimal performance of electronic systems.

The AT30TS74-UFM12-T-072 communicates via a Two-Wire interface, which is compatible with I2C protocols, making it easy to integrate into existing systems without the need for complex wiring or additional components. This sensor also supports SMBus time-out functionality for enhanced communication reliability.

The device's low power consumption is another feature that makes it suitable for portable and battery-powered applications. It operates at a supply voltage range of 1.7V to 5.5V, allowing for versatility in different circuit designs. Moreover, the sensor comes in a compact UDFN package, which is not only space-saving but also provides excellent thermal coupling, ensuring quick and accurate temperature measurements.

For design flexibility, the AT30TS74-UFM12-T-072 offers user-programmable temperature limits, which can trigger an alert system when temperatures exceed the specified thresholds. This feature is particularly useful in systems that require active thermal management to prevent overheating or to maintain temperature within a specific range.

In summary, the AT30TS74-UFM12-T-072 from Microchip Technology is a versatile and precise temperature sensor that can be easily integrated into a wide range of applications. Its accuracy, low power consumption, and programmable features make it a top choice for engineers and designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
NXP / Nexperia
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess