EN
  • EN
  • DE

LT8312HMS#PBF

Part No LT8312HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 400KHZ 16MSOP  /  PFC IC Discontinuous Conduction (DCM) 400kHz 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Analog Devices Inc.
Package Tube
Mode Discontinuous Conduction (DCM)
Frequency - Switching 400kHz
Current - Startup 80 µA
Voltage - Supply 10V ~ 38V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LT8312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8312HMS#PBF
Standard Package 37
Win Source Part Number 1180462-LT8312HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT8312HMS#PBF CAD Model

Description

The LT8312HMS#PBF is a high-performance, isolated flyback controller from Analog Devices Inc., designed to simplify the process of designing off-line power supplies. This innovative component is part of the company's extensive range of power management solutions, and it is ideal for applications requiring efficient and reliable power conversion.

Key Features

  • Versatile Input Voltage Range: The LT8312HMS#PBF operates over a wide input voltage range, making it suitable for a variety of applications, from industrial to consumer electronics.
  • No Optocoupler Required: This device eliminates the need for an optocoupler by utilizing a third winding on the transformer for feedback, which simplifies design and improves reliability.
  • Boundary Mode Operation: The controller operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in reduced EMI emissions and improved efficiency.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, contributing to the longevity of the product and the safety of the application it powers.
  • Thermal Protection: Built-in thermal shutdown provides additional protection, ensuring the controller operates within safe temperature limits.

Applications

The LT8312HMS#PBF is versatile enough to be used in a wide array of applications, including but not limited to:

  • Isolated Telecom or Datacom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Off-line Battery Chargers
  • LED Driver Converters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT8312HMS#PBF is no exception, featuring robust construction and adherence to stringent quality control standards. This product is designed to meet the needs of demanding applications, ensuring stable operation and a long service life.

Product Packaging

The LT8312HMS#PBF is offered in a compact MSOP-16 package, which is ideal for space-constrained applications. The package is engineered for optimal thermal performance and ease of integration into a wide variety of circuit designs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 446 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess