EN
  • EN
  • DE

AD9361BBCZ

Part No AD9361BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 144-LFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type TxRx Only
RF Family/Standard Cellular
Protocol LTE
Frequency 70MHz to 6GHz
Power - Output 8dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.3V
Current - Receiving 175mA to 445mA
Current - Transmitting 240mA to 820mA
Temperature Range - Operating -40°C to 85°C
Dimension 144-LFBGA, CSPBGA
Win Source Part Number 008589-AD9361BBCZ
Family Name AD9361
Introduction Date June 07, 2013
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9361BBCZ CAD Model

Description

AD9361BBCZ RF Agile Transceiver™

The AD9361BBCZ from Analog Devices Inc. is a highly integrated Radio Frequency (RF) Agile Transceiver™ designed for use in 3G and 4G base station applications. Its versatility and performance make it an excellent choice for a wide range of systems, including software-defined radios, femtocells, picocells, and microcell BTS equipment.

This cutting-edge transceiver allows for tunable channel bandwidths from less than 200 kHz to 56 MHz by changing software settings, which provides the flexibility needed to support multiple standards and configurations. The AD9361 operates in the 70 MHz to 6 GHz range, covering most licensed and unlicensed bands with a single chip design. This feature simplifies design and lowers the overall system cost.

The device integrates a number of features to provide a complete transceiver solution. These include an RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a high-speed data interface. The integrated 12-bit ADCs and DACs ensure high-quality signal conversion, which is critical for high-performance communication systems.

In terms of power efficiency, the AD9361BBCZ is designed to minimize power consumption while maintaining optimal performance. It supports both FDD (Frequency Division Duplex) and TDD (Time Division Duplex) operation, as well as continuous and burst data transmission, which are key for modern communication standards.

The product comes in a compact 10 mm x 10 mm, 144-ball chip-scale package (CSP_BGA) that fits easily into space-constrained applications. It is supported by the AD-FMCOMMS3-EBZ evaluation board, which can be used to rapidly prototype and test the functionality of the transceiver within a system.

Overall, the AD9361BBCZ from Analog Devices Inc. is an all-encompassing solution for RF communications, offering the adaptability and high performance necessary to meet the demands of today's rapidly evolving wireless communication standards.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $288.7219 $288.7219
2+ $277.4437 $554.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess