EN
  • EN
  • DE
  • IT

NE1617ADS-T

Part No NE1617ADS-T
Manufacturer NXP / Nexperia
Catalog Moisture Sensors, Humidity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Lead Free Lead Free
Number of Pins 16
RoHS Compliant
Win Source Part Number 1228580-NE1617ADS-T
Categories Moisture Sensors,Humidity
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE1617ADS-T CAD Model

Description

The NE1617ADS-T is a high-performance, precision temperature sensor from NXP Semiconductors, designed specifically for server and telecom environments. This advanced sensor is engineered to provide accurate temperature monitoring with an I²C-compatible interface, making it an ideal solution for system thermal management.

Key Features

  • Dual Channel Sensing: The NE1617ADS-T is equipped with two temperature sensors, one for monitoring its own temperature and another for external diode-connected transistors. This dual-channel feature allows for simultaneous monitoring of multiple temperature points within a system.
  • High Accuracy: With precision measurement capabilities, the device offers an accuracy of ±1°C for both on-chip and remote sensor readings, ensuring reliable temperature data for critical system components.
  • Programmable Alarm Outputs: The sensor includes programmable overtemperature and undertemperature alarm outputs, which can be configured to trigger system responses when temperatures exceed specified thresholds, enhancing system protection.
  • Configurable Address Pins: Three address pins provide flexibility in setting the I²C bus address, allowing multiple devices to coexist on the same bus without address conflicts.
  • Supply Voltage Range: Operating over a wide supply voltage range from 3.0V to 3.6V, the NE1617ADS-T is versatile for use in various system configurations.

Applications

The NE1617ADS-T is particularly suited for thermal management applications within the server and telecom industry, where maintaining optimal temperatures is crucial for system reliability and performance. It can be integrated into server motherboards, base stations, and networking equipment to provide consistent, real-time temperature monitoring.

Product Packaging and Availability

The NE1617ADS-T is available in a small, 8-pin SOIC package, which allows for easy integration into space-constrained designs. Its surface-mount technology (SMT) package is designed for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

For detailed technical specifications, application support, and ordering information, customers can access the product datasheet or contact NXP Semiconductors directly. The NE1617ADS-T is a testament to NXP's commitment to providing innovative, high-quality solutions for complex thermal management challenges in today's advanced electronic systems.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess