EN
  • EN
  • DE
  • IT

HDC1050DMBT

Part No HDC1050DMBT
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -20°C ~ 60°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name HDC1050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42460-2, 296-42460-1, HDC1050DMBT-ND, 296-42460-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873441-HDC1050DMBT
Ultra Librarian 3D Model Ultra Librarian HDC1050DMBT CAD Model

Description

The HDC1050DMBT is a state-of-the-art, integrated humidity and temperature sensor that offers excellent measurement accuracy at very low power. Manufactured by Texas Instruments, this high-performance sensor is designed to meet the rigorous demands of various industrial, commercial, and consumer applications.

Key Features

  • Accuracy: The HDC1050DMBT provides high-accuracy measurements with a typical humidity accuracy of ±2% and temperature accuracy of ±0.2°C.
  • Low Power Consumption: It operates with very low power consumption, making it ideal for battery-powered applications such as portable devices, wearables, and remote sensors.
  • Wide Range: The sensor can measure humidity from 0% to 100% relative humidity (RH) and temperature from -40°C to +125°C, accommodating a broad spectrum of environmental conditions.
  • Small Size: The compact form factor of the HDC1050DMBT is perfect for space-constrained applications, thanks to its small 3mm x 3mm footprint.
  • Simple Integration: With an I2C interface, the sensor is easy to integrate into existing microcontroller-based systems, facilitating quick deployment in a variety of products.

Applications

The versatility of the HDC1050DMBT allows it to be used in a wide array of applications, including:

  • Smart thermostats and home automation systems
  • Handheld devices and wearables
  • Environmental monitoring and HVAC systems
  • Data logging and weather stations
  • Medical devices and patient monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the HDC1050DMBT is no exception. The sensor is built to offer reliable performance over its lifespan, ensuring that applications remain consistent and accurate over time. Additionally, the sensor's robust design allows it to perform in harsh environmental conditions without compromising its performance.

With the HDC1050DMBT, Texas Instruments continues to push the boundaries of environmental sensing technology, providing designers with a reliable and precise solution to meet their application needs.

You May Also Be Interested in

Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2072 $57.6216
7+ $15.7598 $110.3186
10+ $15.2673 $152.6730
14+ $14.7748 $206.8472
18+ $14.2823 $257.0814
24+ $12.8048 $307.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess