EN
  • EN
  • DE

AT28C17E-15DM

Part No AT28C17E-15DM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216658-AT28C17E-15DM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C17E-15DM CAD Model

Description

The AT28C17E-15DM is a high-performance, 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM offers a robust storage solution for applications that require data retention without power and the flexibility to update content as needed.

Key Features:

  • Memory Size: 16K (2K x 8)
  • Access Time: 150 ns
  • Operating Voltage: 4.5V to 5.5V
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years
  • Package: 28-pin DIP (Dual In-line Package)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Parallel Interface: Easy memory access through a parallel interface

The AT28C17E-15DM is designed for easy integration into a wide range of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and consumer electronics that require reliable and durable non-volatile memory storage.

Product Advantages:

The AT28C17E-15DM offers several advantages for designers and engineers. Its fast access time allows for quick read operations, which is essential for high-performance systems. The device's low-power consumption makes it an excellent choice for battery-operated and power-sensitive applications. Moreover, its high endurance and long data retention ensure that data remains safe and accessible over extended periods, even in harsh environments.

Microchip Technology's commitment to quality means that the AT28C17E-15DM is a product you can rely on. Its industry-standard packaging and pinout make it a drop-in replacement for other standard 16K EEPROMs, providing a smooth upgrade path for existing designs.

Applications:

  • Industrial and Process Control
  • Automotive Systems
  • Medical Equipment
  • Telecommunication Infrastructure
  • Consumer Electronics

With the AT28C17E-15DM, Microchip Technology continues to deliver on its promise of providing advanced storage solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Fuji Electric
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess