EN
  • EN
  • DE

AR9462-BL3A-R

Part No AR9462-BL3A-R
Manufacturer Qualcomm
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196103-AR9462-BL3A-R
Categories Custom Parts
Manufacturer Qualcomm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR9462-BL3A-R CAD Model

Description

The Qualcomm Atheros AR9462-BL3A-R is a single-chip, dual-band (2.4 GHz and 5 GHz) Wi-Fi solution designed for various wireless applications. It supports the IEEE 802.11 a/b/g/n standards, offering high-performance wireless connectivity for laptops, desktops, and other embedded systems.

Applications:

  • Laptops and notebooks.
  • Desktop computers.
  • Wireless routers and access points.
  • Embedded systems requiring dual-band Wi-Fi connectivity.
  • Gaming consoles.

Features:

  • Dual-band operation (2.4 GHz and 5 GHz).
  • IEEE 802.11 a/b/g/n compliant.
  • 2x2 MIMO (Multiple-Input Multiple-Output) technology for improved range and performance.
  • Up to 300 Mbps data rates.
  • Supports various security protocols including WEP, WPA, and WPA2.
  • Integrated power amplifier and low-noise amplifier (LNA).
  • PCI Express (PCIe) interface for host connectivity.

Benefits:

  • Provides high-speed and reliable wireless connectivity.
  • Offers improved range and performance with MIMO technology.
  • Supports both 2.4 GHz and 5 GHz frequency bands for optimal performance in different environments.
  • Ensures secure wireless communication with advanced security protocols.
  • Easy to integrate into various platforms with PCIe interface.

Additional Details:

The AR9462-BL3A-R leverages 2x2 MIMO technology, which utilizes multiple antennas to transmit and receive data simultaneously, resulting in increased throughput and extended range. The PCIe interface allows for seamless integration with a variety of host systems. The chip also incorporates power management features to optimize power consumption. The 'R' at the end of the part number likely indicates that it is a reel packaged version for automated assembly.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
GE Critical Power
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9791 $63.8328
18+ $6.5469 $117.8442
28+ $6.3423 $177.5844
38+ $6.1377 $233.2326
49+ $5.9332 $290.7268
66+ $5.3194 $351.0804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess