EN
  • EN
  • DE
  • IT

FFPF20UP40S

Part No FFPF20UP40S
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 20A, 400V UItra Fast Rectifier | DIODE GEN PURP 400V 20A TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 1.4V at 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 50μA at 400V
Mounting Style Through Hole
Manufacturer Package TO-220-2 Full Pack
Supplier Device Package TO-220F-2L
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174131-FFPF20UP40S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FFPF20UP40S CAD Model

Description

ON Semiconductor FFPF20UP40S Ultrafast Recovery Power Rectifier

The ON Semiconductor FFPF20UP40S is a state-of-the-art ultrafast recovery power rectifier designed to offer high efficiency and reliability for a wide range of applications. This power diode is optimized for use in high-frequency power switching applications such as power supplies, converters, and inverters. Its ultrafast recovery time minimizes energy loss and improves overall system efficiency, making it an ideal choice for energy-sensitive designs.

Key Features

  • Voltage Rating: The FFPF20UP40S boasts a reverse voltage rating of 400V, which allows it to handle high voltage applications with ease.
  • Current Rating: With a forward current rating of 20A, this rectifier can support a significant amount of current, making it suitable for demanding power applications.
  • Ultrafast Recovery Time: The device features an ultrafast recovery time, typically less than 75 ns, which reduces switching losses and enhances the performance of the power circuit.
  • Low Forward Voltage Drop: A low forward voltage drop ensures reduced power dissipation and higher efficiency in operation.
  • High Temperature Operation: Capable of operating at junction temperatures ranging from -65°C to +150°C, the FFPF20UP40S is designed for environments that experience extreme temperatures.

Applications

The versatility of the FFPF20UP40S allows it to be employed in various applications that require high-speed switching and power efficiency. These applications include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • DC-DC converters
  • Lighting systems

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The FFPF20UP40S is no exception, as it is constructed with the highest standards to ensure stable performance over its lifespan. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether for industrial, commercial, or consumer applications, the FFPF20UP40S from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems with a robust, efficient, and reliable ultrafast recovery rectifier.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1872 $50.3056
56+ $1.7947 $100.5032
87+ $1.7386 $151.2582
119+ $1.6825 $200.2175
154+ $1.6264 $250.4656
206+ $1.4582 $300.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess