EN
  • EN
  • DE
  • IT

MMA3202KEGR2

Part No MMA3202KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Surface Mount Micromachined Accelerometer | ACCEL 112.5G/56.3G ANALOG 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel
Part Status Last Time Buy
Type Analog
Axis X, Y
Acceleration Range ±112.5g (X), ±56.3g (Y)
Sensitivity (mV/g) 20 (X), 40 (Y)
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 711273-MMA3202KEGR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA3202KEGR2 CAD Model

Description

NXP MMA3202KEGR2 Dual-Axis Accelerometer

The NXP MMA3202KEGR2 is a state-of-the-art dual-axis accelerometer designed for high-performance applications that require precise motion detection and measurement. This compact sensor is engineered to provide reliable and accurate acceleration data for two orthogonal axes, making it an ideal component for a wide range of industrial and automotive systems.

Key Features

  • Measurement Range: The MMA3202KEGR2 offers a selectable measurement range of ±50g, which allows it to capture both high-speed movements and subtle vibrations with great precision.
  • Sensitivity: With a high sensitivity level, this accelerometer can detect minute changes in acceleration, ensuring that even the smallest motions are accurately captured for analysis.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered applications where energy conservation is critical.
  • Robust Design: The MMA3202KEGR2 is built to withstand harsh environments, featuring a durable construction that can resist high levels of shock and vibration.
  • Temperature Range: This accelerometer operates effectively over a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Signal Conditioning: The device includes integrated signal conditioning, which simplifies the process of integrating the sensor into various systems by providing a clean and reliable output signal.
  • Self-Test Functionality: It comes with a self-test capability that allows for system diagnostics to ensure the accelerometer is functioning correctly throughout its lifespan.

Applications

The versatility of the NXP MMA3202KEGR2 makes it suitable for a variety of applications, including:

  • Vehicle dynamic control systems
  • Crash and impact detection for event data recorders
  • Industrial equipment monitoring
  • Robotics and unmanned vehicles
  • Consumer electronics that require motion input

With its robust design and advanced features, the NXP MMA3202KEGR2 dual-axis accelerometer is a top choice for developers and engineers looking to enhance the motion-sensing capabilities of their products. Its high level of accuracy and durability makes it a reliable component for any system that demands precise acceleration measurements.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess