EN
  • EN
  • DE

AT24C16A10PC27

Part No AT24C16A10PC27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046304-AT24C16A10PC27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C16A10PC27 CAD Model

Description

The AT24C16A10PC27 is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This EEPROM is designed for optimal storage solutions where low-power and low-voltage operations are essential. It is particularly well-suited for a wide range of applications, ranging from industrial and automotive to consumer electronics.

Key Features:

  • Memory Size: The device features a 16-Kbit (2,048 x 8) memory size, providing ample space for calibration data, device configuration, and small application storage.
  • Interface: It employs a two-wire serial interface, I2C (Inter-Integrated Circuit), facilitating easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Write Cycle Time: The AT24C16A10PC27 boasts a fast write cycle time of 5 ms, ensuring quick data storage and efficient performance in write-intensive applications.
  • Write Protect: A hardware write-protect feature is included to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The EEPROM offers a high write endurance of one million write cycles and a data retention period of 100 years, guaranteeing long-term reliability.
  • Package: It is available in a DIP (Dual In-line Package) form, with the designation "PC" in the part number signifying the package type, which is suitable for through-hole mounting techniques.

Applications:

The AT24C16A10PC27 is ideally suited for applications that require non-volatile memory storage, such as:

  • Parameter and calibration data storage for industrial systems
  • Device configuration settings for consumer electronics
  • Automotive systems requiring robust memory solutions
  • Portable devices where power efficiency is critical

With its combination of features, the AT24C16A10PC27 from Microchip Technology is a reliable and efficient choice for designers and engineers looking for a non-volatile memory solution that balances performance with power efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess